Poly Scientific Calcium Chloride 0.1% Aqueous s2143

Description
Calcium Chloride 0.1% Aqueous
Description
Calcium Chloride 0.1% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Calcium Chloride 0.1% Aqueous - s2143 - Poly Scientific
Bay Shore, NY, USA
Calcium Chloride 0.1% Aqueous
s2143
Calcium Chloride 0.1% Aqueous s2143
Calcium Chloride 0.1% Aqueous

Calcium Chloride 0.1% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s2143
Product Name Calcium Chloride 0.1% Aqueous
Salts All Inorganic Salts; Calcium Chloride
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238918 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
Sodium Thiosulfate 3% Aqueous - s1894 - Poly Scientific
Specs
Chemical Name Sodium Thiosulfate 3% Aqueous
State of Matter Liquids
View Details
Wintersun Chemical
Specs
Chemical Name Sodium Silicate
Chemical Formula Na4SiO4
CAS Number 1344-09-8
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details