Poly Scientific Sodium Thiosulfate 3% Aqueous s1894

Description
Sodium Thiosulfate 3% Aqueous
Description
Sodium Thiosulfate 3% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Sodium Thiosulfate 3% Aqueous - s1894 - Poly Scientific
Bay Shore, NY, USA
Sodium Thiosulfate 3% Aqueous
s1894
Sodium Thiosulfate 3% Aqueous s1894
Sodium Thiosulfate 3% Aqueous

Sodium Thiosulfate 3% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s1894
Product Name Sodium Thiosulfate 3% Aqueous
Chemical Name Sodium Thiosulfate 3% Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

OXYLYTE G - 237139 - Hamilton Company
Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Hydroxide
Chemical Formula KOH
View Details
Sodium Hydroxide 10% Aqueous - s1922 - Poly Scientific
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide 10% Aqueous
State of Matter Liquids
View Details
Specs
Chemical Name Strontium Hydroxide, Octahydrate
Chemical Formula Sr(OH)2.8H2O
CAS Number 1311-10-0
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details