Poly Scientific Gold Chloride 1% Aqueous s203

Description
Gold Chloride 1% Aqueous
Description
Gold Chloride 1% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Gold Chloride 1% Aqueous - s203 - Poly Scientific
Bay Shore, NY, USA
Gold Chloride 1% Aqueous
s203
Gold Chloride 1% Aqueous s203
Gold Chloride 1% Aqueous

Gold Chloride 1% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s203
Product Name Gold Chloride 1% Aqueous
Salts All Inorganic Salts
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238318 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
Potassium Metabisulfite 0.55% Aqueous - s2386 - Poly Scientific
Specs
Chemical Name Potassium Metabisulfite 0.55% Aqueous
State of Matter Liquids
View Details
Wintersun Chemical
Specs
Chemical Name Potassium Nitrite
Chemical Formula KNO2
CAS Number 7758-09-0
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details