Poly Scientific Potassium Hydroxide 25% Aqueous s1877

Description
Potassium Hydroxide 25% Aqueous
Description
Potassium Hydroxide 25% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Potassium Hydroxide 25% Aqueous - s1877 - Poly Scientific
Bay Shore, NY, USA
Potassium Hydroxide 25% Aqueous
s1877
Potassium Hydroxide 25% Aqueous s1877
Potassium Hydroxide 25% Aqueous

Potassium Hydroxide 25% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s1877
Product Name Potassium Hydroxide 25% Aqueous
Bases All Inorganic Bases
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 9.21 - 238897 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 262 gallons (990 liters)
View Details
Gold Chloride 0.2% Aqueous - s202 - Poly Scientific
Specs
Salts All Inorganic Salts
Chemical Name Gold Chloride 0.2% Aqueous
State of Matter Liquids
View Details
Specs
Chemical Name Sodium Bisulfate Globular
Chemical Formula NaHSO4
CAS Number 7681-38-1
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details