Poly Scientific Gold Chloride 0.2% Aqueous s202

Description
Gold Chloride 0.2% Aqueous
Description
Gold Chloride 0.2% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Gold Chloride 0.2% Aqueous - s202 - Poly Scientific
Bay Shore, NY, USA
Gold Chloride 0.2% Aqueous
s202
Gold Chloride 0.2% Aqueous s202
Gold Chloride 0.2% Aqueous

Gold Chloride 0.2% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s202
Product Name Gold Chloride 0.2% Aqueous
Salts All Inorganic Salts
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238333 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
Ferric Chloride 1% Aqueous - s2039 - Poly Scientific
Specs
Salts All Inorganic Salts
Chemical Name Ferric Chloride 1% Aqueous
State of Matter Liquids
View Details
Specs
Chemical Name Sodium Metaperiodate (Sodium Periodate)
Chemical Formula NalO4
CAS Number 7790-28-5
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details