Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INORGANIC CHEMICALS AND COMPOUNDS
POLY SCIENTIFIC
S1827 -- HYDROCHLORIC ACID 0.1N AQUEOUS
Poly Scientific
Hydrochloric Acid 0.1N Aqueous
s1827
Description
Hydrochloric Acid 0.1N Aqueous
Poly Scientific
Done
Description
Hydrochloric Acid 0.1N Aqueous
Suppliers
Company
Product
Description
Supplier Links
Poly Scientific
Bay Shore, NY, USA
Hydrochloric Acid 0.1N Aqueous
s1827
Hydrochloric Acid 0.1N Aqueous
s1827
Hydrochloric Acid 0.1N Aqueous
Hydrochloric Acid 0.1N Aqueous
Supplier's Site
Technical Specifications
Poly Scientific
Product Category
Inorganic Chemicals and Compounds
Product Number
s1827
Product Name
Hydrochloric Acid 0.1N Aqueous
Acids
All Inorganic Acids; Hydrochloric Acid (HCl)
Unlock Full Specs
to access all available technical data
Similar Products
Hamilton Company
ORP buffer +271 mV, 500 ml
238228
View Details
Poly Scientific
Hydrochloric Acid 5N Aqueous
s1823
Specs
Acids
All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name
Hydrochloric Acid 5N Aqueous
State of Matter
Liquids
View Details
Wintersun Chemical
Ammonium Fluorosilicate
Specs
Chemical Name
Ammonium Fluorosilicate
Chemical Formula
(NH4)2SiF6
CAS Number
16919-19-0
View Details
LG Chemical of America Inc.
Basic Materials & Chemicals
Caustic Soda
Specs
Bases
All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name
Sodium Hydroxide
Chemical Formula
NaOH 33 / NaOH 50
View Details