Poly Scientific Ferric Chloride 2% Aqueous s180

Description
Ferric Chloride 2% Aqueous
Description
Ferric Chloride 2% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Ferric Chloride 2% Aqueous - s180 - Poly Scientific
Bay Shore, NY, USA
Ferric Chloride 2% Aqueous
s180
Ferric Chloride 2% Aqueous s180
Ferric Chloride 2% Aqueous

Ferric Chloride 2% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s180
Product Name Ferric Chloride 2% Aqueous
Salts All Inorganic Salts
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 11.00 - 238278 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid, and di-Potassoum Hydrogen Phosphate
View Details
Iodine 0.5% in 95% Ethyl Alcohol - S2312 - Poly Scientific
Specs
Chemical Name Iodine 0.5% in 95% Ethyl Alcohol
View Details
Specs
Chemical Name Magnesium Nitrate (Industrial Grade)
Chemical Formula Mg(NO3)2.6H2O
CAS Number 13446-18-9
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details