S164 -- CHROMIC ACID 4% AQUEOUS
Poly Scientific
Chromic Acid 4% Aqueous
s164
Description
Chromic Acid 4% Aqueous
Description
Chromic Acid 4% Aqueous
Suppliers
Chromic Acid 4% Aqueous
s164
Supplier's Site
Technical Specifications
|
Product Category
|
Inorganic Chemicals and Compounds |
|
Product Number
|
s164 |
|
Product Name
|
Chromic Acid 4% Aqueous |
|
Acids
|
All Inorganic Acids
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Other; Buffer
Acids
All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name
Hydrochloric Acid, and tri Potassium Trihydrate
View Details
Acids
All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name
Hydrochloric Acid 36.5% - 38.0% ACS
View Details
Chemical Name
Sodium Bisulfite Anhydrous
Chemical Formula
NaHSO3
CAS Number
7631-90-5
View Details
LG Chemical of America Inc.
Bases
All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name
Sodium Hydroxide
Chemical Formula
NaOH 33 / NaOH 50
View Details