Poly Scientific Borax 5% Aqueous s128

Description
Borax 5% Aqueous
Description
Borax 5% Aqueous

Suppliers

Company
Product
Description
Supplier Links
Borax 5% Aqueous - s128 - Poly Scientific
Bay Shore, NY, USA
Borax 5% Aqueous
s128
Borax 5% Aqueous s128
Borax 5% Aqueous

Borax 5% Aqueous

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s128
Product Name Borax 5% Aqueous
Chemical Name Borax 5% Aqueous
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238188 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
Potassium Phosphate Monobasic 0.9% - s2513 - Poly Scientific
Specs
Chemical Name Potassium Phosphate Monobasic 0.9%
View Details
Wintersun Chemical
Specs
Chemical Name Zinc Nitrate Hexahydrate
Chemical Formula Zn(NO3)2.6H2O
CAS Number 10196-18-6
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details