Poly Scientific Acid Alcohol 3% s105

Description
Acid Alcohol 3%
Description
Acid Alcohol 3%

Suppliers

Company
Product
Description
Supplier Links
Acid Alcohol 3% - s105 - Poly Scientific
Bay Shore, NY, USA
Acid Alcohol 3%
s105
Acid Alcohol 3% s105
Acid Alcohol 3%

Acid Alcohol 3%

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number s105
Product Name Acid Alcohol 3%
Trigger Acid
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Picric Acid Saturated in 80% Reagent Alcohol - s2357 - Poly Scientific
Specs
Trigger Acid
Chemical Family All Alcohols
Chemical Name Picric Acid Saturated in 80% Reagent Alcohol
View Details
Wintersun Chemical
Specs
Chemical Name Erucamide
Chemical Formula CH3(CH2)7CH=CH(CH2)11CONH2
CAS Number 112-84-5
View Details