Poly Scientific Picric Acid Saturated in 80% Reagent Alcohol s2357

Description
Picric Acid Saturated in 80% Reagent Alcohol
Description
Picric Acid Saturated in 80% Reagent Alcohol

Suppliers

Company
Product
Description
Supplier Links
Picric Acid Saturated in 80% Reagent Alcohol - s2357 - Poly Scientific
Bay Shore, NY, USA
Picric Acid Saturated in 80% Reagent Alcohol
s2357
Picric Acid Saturated in 80% Reagent Alcohol s2357
Picric Acid Saturated in 80% Reagent Alcohol

Picric Acid Saturated in 80% Reagent Alcohol

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Organic Chemicals
Product Number s2357
Product Name Picric Acid Saturated in 80% Reagent Alcohol
Trigger Acid
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Acetic Acid 1% Aqueous - s100 - Poly Scientific
Specs
Trigger Acid
Chemical Family Acetic Acid
Chemical Name Acetic Acid 1% Aqueous
View Details
Wintersun Chemical
Specs
Trigger Acid
Chemical Name Citric Acid Anhydrous
Chemical Formula H3C6H5O7
View Details