Plasticwheels Ltd. Solid Rubber Tyre Wheel with Plastic Centre PBW400 20/66

Description
Hub Material: Polypropylene Tire Material: Crumb Rubber
Description
Hub Material: Polypropylene Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Plastic Centre - PBW400 20/66 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Plastic Centre
PBW400 20/66
Solid Rubber Tyre Wheel with Plastic Centre PBW400 20/66
Hub Material: Polypropylene Tire Material: Crumb Rubber

Hub Material: Polypropylene
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PBW400 20/66
Product Name Solid Rubber Tyre Wheel with Plastic Centre
Wheel Type Rubber/Plastic
Maximum Load 772 lbs (350 kg)
Wheel Diameter 15.75 inch (400 mm)
Wheel Width 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
Solid Rubber Tyre Wheel with Plastic Centre - PBW280 20/66 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 551 lbs (250 kg)
Wheel Diameter 11.02 inch (280 mm)
View Details