Plasticwheels Ltd. Solid Rubber Tyre Wheel with Bolted Steel Centre NSS200 20/60

Description
Hub Material: Steel Tire Material: Crumb Rubber
Description
Hub Material: Steel Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Bolted Steel Centre - NSS200 20/60 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Bolted Steel Centre
NSS200 20/60
Solid Rubber Tyre Wheel with Bolted Steel Centre NSS200 20/60
Hub Material: Steel Tire Material: Crumb Rubber

Hub Material: Steel
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number NSS200 20/60
Product Name Solid Rubber Tyre Wheel with Bolted Steel Centre
Wheel Type Rubber/Metal
Maximum Load 551 lbs (250 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 3994942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
90mm BLACK TREADED TY. WHITE IND. CT. 3/4
Specs
Wheel Type Rubber/Plastic
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details