Plasticwheels Ltd. 7 Spoke Pneumatic Replacement COMP-315/W/B

Description
Hub Material: Polypropylene Tire Material: Polyurethane
Description
Hub Material: Polypropylene Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
7 Spoke Pneumatic Replacement - COMP-315/W/B - Plasticwheels Ltd.
Rugeley, United Kingdom
7 Spoke Pneumatic Replacement
COMP-315/W/B
7 Spoke Pneumatic Replacement COMP-315/W/B
Hub Material: Polypropylene Tire Material: Polyurethane

Hub Material: Polypropylene
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number COMP-315/W/B
Product Name 7 Spoke Pneumatic Replacement
Wheel Type Poly/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 12.4 inch (315 mm)
Wheel Width 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Solid Rubber Tyre Wheel with Plastic Centre - GB260 25/59 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Hard Rubber Wheels - HR Wheels - RWM Casters Company
Specs
Wheel Type Solid Rubber
Maximum Load 250 to 280 lbs (113 to 127 kg)
Wheel Diameter 3 to 5 inch (76.2 to 127 mm)
View Details