Plasticwheels Ltd. Solid Rubber Tyre Wheel with Welded Steel Centre BWR400 25/85

Description
Hub Material: Steel Tire Material: Crumb Rubber
Description
Hub Material: Steel Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Welded Steel Centre - BWR400 25/85 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Welded Steel Centre
BWR400 25/85
Solid Rubber Tyre Wheel with Welded Steel Centre BWR400 25/85
Hub Material: Steel Tire Material: Crumb Rubber

Hub Material: Steel
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number BWR400 25/85
Product Name Solid Rubber Tyre Wheel with Welded Steel Centre
Wheel Type Rubber/Metal
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 15.75 inch (400 mm)
Wheel Width 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 1.18 inch (30 mm)
Wheel Width 0.5512 inch (14 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 225 lbs (102 kg)
View Details
Pneumatic Wheel - P-W10-OH-B-5/8 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 11.25 inch (286 mm)
View Details