Plasticwheels Ltd. 10" BLACK INDUSTRIAL CT. 1" GOLF TROLLEY TY. ATV8671

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
10
Rugeley, United Kingdom
10" BLACK INDUSTRIAL CT. 1" GOLF TROLLEY TY.
ATV8671
10" BLACK INDUSTRIAL CT. 1" GOLF TROLLEY TY. ATV8671
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8671
Product Name 10" BLACK INDUSTRIAL CT. 1" GOLF TROLLEY TY.
Wheel Type Rubber/Plastic
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 10.24 inch (260 mm)
Wheel Width 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4208955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 6174 lbs (2800 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
7
Specs
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.01 inch (178 mm)
View Details
Infinity Vulkollan® Wheels - INF Wheels - RWM Casters Company
Specs
Wheel Type Poly/Metal; Infinity
Maximum Load 2000 to 5000 lbs (907 to 2268 kg)
Wheel Diameter 8 to 12 inch (203 to 305 mm)
View Details