Plasticwheels Ltd. 75mm SMOOTH BLACK TY. WHITE 808 CT. QUICK RELEASE ATV8654

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
75mm SMOOTH BLACK TY. WHITE 808 CT. QUICK RELEASE - ATV8654 - Plasticwheels Ltd.
Rugeley, United Kingdom
75mm SMOOTH BLACK TY. WHITE 808 CT. QUICK RELEASE
ATV8654
75mm SMOOTH BLACK TY. WHITE 808 CT. QUICK RELEASE ATV8654
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8654
Product Name 75mm SMOOTH BLACK TY. WHITE 808 CT. QUICK RELEASE
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
3GH 8MM Black - ATB0300 - Plasticwheels Ltd.
Plasticwheels Ltd.
Specs
Wheel Type Plastic
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 2.87 inch (73 mm)
View Details
Urethane on Aluminum Round Tread Wheel - TorusWheel™ - RWM Casters Company
Specs
Wheel Type Poly/Metal; Half Round Tread; Torus
Maximum Load 1230 to 1500 lbs (558 to 680 kg)
Wheel Diameter 6 to 8 inch (152 to 203 mm)
View Details