Plasticwheels Ltd. Solid Rubber Tyre Wheel with Welded Steel Centre BWR400 25.4/63

Description
Hub Material: Steel Tire Material: Crumb Rubber
Description
Hub Material: Steel Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Welded Steel Centre - BWR400 25.4/63 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Welded Steel Centre
BWR400 25.4/63
Solid Rubber Tyre Wheel with Welded Steel Centre BWR400 25.4/63
Hub Material: Steel Tire Material: Crumb Rubber

Hub Material: Steel
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number BWR400 25.4/63
Product Name Solid Rubber Tyre Wheel with Welded Steel Centre
Wheel Type Rubber/Metal
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 15.75 inch (400 mm)
Wheel Width 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
16
Specs
Wheel Type Pneumatic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 15.94 inch (405 mm)
View Details
V-Groove Wheels - VF and VI Wheels - RWM Casters Company
Specs
Wheel Type Metal; V-grooved
Maximum Load 700 to 15000 lbs (317 to 6803 kg)
Wheel Diameter 4 to 12 inch (102 to 305 mm)
View Details