Plasticwheels Ltd. 75mm SMOOTH GREY TY. WHITE 6 HOLE CT. NO FITTINGS ATV8580

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
75mm SMOOTH GREY TY. WHITE 6 HOLE CT. NO FITTINGS - ATV8580 - Plasticwheels Ltd.
Rugeley, United Kingdom
75mm SMOOTH GREY TY. WHITE 6 HOLE CT. NO FITTINGS
ATV8580
75mm SMOOTH GREY TY. WHITE 6 HOLE CT. NO FITTINGS ATV8580
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8580
Product Name 75mm SMOOTH GREY TY. WHITE 6 HOLE CT. NO FITTINGS
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 2391424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 353 lbs (160 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
75mm BLACK SMOOTH TY. BLACK 808 CT. QUICK RELEASE - ATV8651 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
SS SERIES: Semi Steel Wheels - 1040SS97 - PJ Company
Specs
Wheel Type Metal
Maximum Load 4000 lbs (1814 kg)
Wheel Diameter 10 inch (254 mm)
View Details