Plasticwheels Ltd. BLK PLAIN GOLF TYRE, WHT 6 HOLE CTR, BB, U/A ATV8545

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
BLK PLAIN GOLF TYRE, WHT 6 HOLE CTR, BB, U/A - ATV8545 - Plasticwheels Ltd.
Rugeley, United Kingdom
BLK PLAIN GOLF TYRE, WHT 6 HOLE CTR, BB, U/A
ATV8545
BLK PLAIN GOLF TYRE, WHT 6 HOLE CTR, BB, U/A ATV8545
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8545
Product Name BLK PLAIN GOLF TYRE, WHT 6 HOLE CTR, BB, U/A
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
16
Specs
Wheel Type Pneumatic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 15.94 inch (405 mm)
View Details
Durastan Phenolic Wheels - DU Wheels - RWM Casters Company
Specs
Wheel Type Phenolic
Specialty Applications Food Service
Maximum Load 400 to 8000 lbs (181 to 3628 kg)
View Details