Plasticwheels Ltd. 10" WHITE INDUSTRIAL BOX CT. 3/4" BLACK FLAT TY. ATV8020

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
10
Rugeley, United Kingdom
10" WHITE INDUSTRIAL BOX CT. 3/4" BLACK FLAT TY.
ATV8020
10" WHITE INDUSTRIAL BOX CT. 3/4" BLACK FLAT TY. ATV8020
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8020
Product Name 10" WHITE INDUSTRIAL BOX CT. 3/4" BLACK FLAT TY.
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 10.04 inch (255 mm)
Wheel Width 2.05 inch (52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 441 lbs (200 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
Solid Rubber Tyre Wheel with Bolted Steel Centre - NSS200 25.4/60 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 551 lbs (250 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details