Plasticwheels Ltd. 8" IND. CT. WHITE 1/2" FLAT PVC TYRE BLACK ATV6100

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
8
Rugeley, United Kingdom
8" IND. CT. WHITE 1/2" FLAT PVC TYRE BLACK
ATV6100
8" IND. CT. WHITE 1/2" FLAT PVC TYRE BLACK ATV6100
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV6100
Product Name 8" IND. CT. WHITE 1/2" FLAT PVC TYRE BLACK
Wheel Type Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.99 inch (203 mm)
Wheel Width 1.65 inch (42 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 198 lbs (90 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Solid Rubber Tyre Wheel with Welded Steel Centre - BWR280 25.4/63 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 551 lbs (250 kg)
Wheel Diameter 11.02 inch (280 mm)
View Details
Hard Rubber Wheel (HR) - HR314R-08 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Solid Rubber
Maximum Load 1.56 lbs (0.7086 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details