Faultless Caster Polyflex Wheel 60-5x2 Rib

Description
One of the strongest and most economical wheels in many caster applications
Description
One of the strongest and most economical wheels in many caster applications

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Polyflex Wheel
60-5x2 Rib
Polyflex Wheel 60-5x2 Rib
One of the strongest and most economical wheels in many caster applications

One of the strongest and most economical wheels in many caster applications

Supplier's Site
Nashville, TN, USA
Polyflex Wheel
60-5x2 Rib
Polyflex Wheel 60-5x2 Rib
One of the strongest and most economical wheels in many caster applications

One of the strongest and most economical wheels in many caster applications

Supplier's Site

Technical Specifications

  Faultless Caster Faultless Caster
Product Category Wheels Wheels
Product Number 60-5x2 Rib 60-5x2 Rib
Product Name Polyflex Wheel Polyflex Wheel
Wheel Type Polypropylene Polypropylene
Maximum Load 500 lbs (227 kg) 500 lbs (227 kg)
Wheel Diameter 5 inch (127 mm) 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm) 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8371230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 882 lbs (400 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Specs
Wheel Type Rubber/Metal
Maximum Load 1050 lbs (476 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Hard Rubber Wheel (HR) - HR415P-07 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Solid Rubber
Maximum Load 1.94 lbs (0.8787 kg)
Wheel Diameter 4 inch (102 mm)
View Details