Plasticwheels Ltd. 7" EVA GREY SPECIAL SOLID SPOKE CENTRE BLACK ATV5181

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
7
Rugeley, United Kingdom
7" EVA GREY SPECIAL SOLID SPOKE CENTRE BLACK
ATV5181
7" EVA GREY SPECIAL SOLID SPOKE CENTRE BLACK ATV5181
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV5181
Product Name 7" EVA GREY SPECIAL SOLID SPOKE CENTRE BLACK
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.09 inch (180 mm)
Wheel Width 1.93 inch (49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2702304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BWR300-4 25.4/76 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Maximum Load 375 lbs (170 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Grey Iron Wheel (GI) - GI42R-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Metal
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 4 inch (102 mm)
View Details