Plasticwheels Ltd. 625 WHITE CT. 1/2" BLACK TY. ATV4610

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
625 WHITE CT. 1/2
Rugeley, United Kingdom
625 WHITE CT. 1/2" BLACK TY.
ATV4610
625 WHITE CT. 1/2" BLACK TY. ATV4610
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV4610
Product Name 625 WHITE CT. 1/2" BLACK TY.
Wheel Type Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 6.42 inch (163 mm)
Wheel Width 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 4387806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
ET5 with bearing 8mm - ATV3180 - Plasticwheels Ltd.
Specs
Wheel Type Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 4.61 inch (117 mm)
View Details
DF SERIES: Drop Forged Wheels - 840DF97 - PJ Company
Specs
Maximum Load 8350 lbs (3787 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 4 inch (102 mm)
View Details