Plasticwheels Ltd. 6"INDUSTRIAL BOX CENTRE RED 1/2" BLACK IND. TYRE ATV4212

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
6
Rugeley, United Kingdom
6"INDUSTRIAL BOX CENTRE RED 1/2" BLACK IND. TYRE
ATV4212
6"INDUSTRIAL BOX CENTRE RED 1/2" BLACK IND. TYRE ATV4212
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV4212
Product Name 6"INDUSTRIAL BOX CENTRE RED 1/2" BLACK IND. TYRE
Wheel Type Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 5.98 inch (152 mm)
Wheel Width 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8371319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Solid Rubber Tyre Wheel with Bolted Steel Centre - NSS160 25.4/51 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Urethane Solid Caster Wheels - US Wheels - RWM Casters Company
Specs
Wheel Type Solid Poly
Maximum Load 125 to 500 lbs (56.69 to 227 kg)
Wheel Diameter 2 to 5 inch (50.8 to 127 mm)
View Details