Plasticwheels Ltd. 6" RED IND BOX CT. BLACK TY. 3/8" ATV4202

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
6
Rugeley, United Kingdom
6" RED IND BOX CT. BLACK TY. 3/8"
ATV4202
6" RED IND BOX CT. BLACK TY. 3/8" ATV4202
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV4202
Product Name 6" RED IND BOX CT. BLACK TY. 3/8"
Wheel Type Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 5.98 inch (152 mm)
Wheel Width 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 441 lbs (200 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BWB400-8 25.4/83 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Wheel Diameter 15.75 inch (400 mm)
Wheel Width 3.94 inch (100 mm)
View Details