Plasticwheels Ltd. 6" WHITE SPOKE CT. 5/16" BLACK NO.3 TYRE ATV4100

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
6
Rugeley, United Kingdom
6" WHITE SPOKE CT. 5/16" BLACK NO.3 TYRE
ATV4100
6" WHITE SPOKE CT. 5/16" BLACK NO.3 TYRE ATV4100
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV4100
Product Name 6" WHITE SPOKE CT. 5/16" BLACK NO.3 TYRE
Wheel Type Plastic
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2786021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Solid Rubber Tyre Wheel with Bolted Steel Centre - NSS300R 20/51 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 882 lbs (400 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details
Heavy Duty Wheels - Ergo GT Wheels - RWM Casters Company
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 900 to 3400 lbs (408 to 1542 kg)
View Details