Plasticwheels Ltd. 6" SPOKE CENTRE WHITE 5/16" BLACK SQUARE TYRE ATV4000

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
6
Rugeley, United Kingdom
6" SPOKE CENTRE WHITE 5/16" BLACK SQUARE TYRE
ATV4000
6" SPOKE CENTRE WHITE 5/16" BLACK SQUARE TYRE ATV4000
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV4000
Product Name 6" SPOKE CENTRE WHITE 5/16" BLACK SQUARE TYRE
Wheel Type Plastic
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3021230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
75mm BLACK TREADED TY. BLACK 3 PRONG CT. QUICK REL - ATV8694 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Phenolic Wheel (PH) - PH52D-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
View Details