Plasticwheels Ltd. 5" WHITE DISC MONBEBE TY. 5/16" ATV3700

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
5
Rugeley, United Kingdom
5" WHITE DISC MONBEBE TY. 5/16"
ATV3700
5" WHITE DISC MONBEBE TY. 5/16" ATV3700
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV3700
Product Name 5" WHITE DISC MONBEBE TY. 5/16"
Wheel Type Rubber/Plastic
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 5.31 inch (135 mm)
Wheel Width 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2702304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Solid Rubber Tyre Wheel with Welded Stell Centre - BWS355 25.4/73 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 882 lbs (400 kg)
Wheel Diameter 13.98 inch (355 mm)
View Details