Plasticwheels Ltd. ET5 Tyre White Industrial Centre 1/2" ATV3150

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
ET5 Tyre White Industrial Centre 1/2
Rugeley, United Kingdom
ET5 Tyre White Industrial Centre 1/2"
ATV3150
ET5 Tyre White Industrial Centre 1/2" ATV3150
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV3150
Product Name ET5 Tyre White Industrial Centre 1/2"
Wheel Type Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 4.61 inch (117 mm)
Wheel Width 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Trolley Wheels - 8371237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 772 lbs (350 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Solid Rubber Tyre Wheel with Welded Steel Centre - BWB280 25/85 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 551 lbs (250 kg)
Wheel Diameter 11.02 inch (280 mm)
View Details
Specs
Wheel Type Molded Nylon, Aluminum Core
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
View Details