Plasticwheels Ltd. 5" White Spoke Centre 1/4" Black Half Round Tyre ATV2800

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
5
Rugeley, United Kingdom
5" White Spoke Centre 1/4" Black Half Round Tyre
ATV2800
5" White Spoke Centre 1/4" Black Half Round Tyre ATV2800
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV2800
Product Name 5" White Spoke Centre 1/4" Black Half Round Tyre
Wheel Type Plastic
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Trolley Wheels - 5096668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 397 lbs (180 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Solid Rubber Tyre Wheel with Welded Steel Centre - BWL280 25.4/66 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 551 lbs (250 kg)
Wheel Diameter 11.02 inch (280 mm)
View Details
PH, PT SERIES: Phenolic Wheels - 625PH64 - PJ Company
Specs
Wheel Type Phenolic
Maximum Load 1600 lbs (726 kg)
Wheel Diameter 6 inch (152 mm)
View Details