Plasticwheels Ltd. Solid Rubber Tyre Wheel with Welded Steel Centre BWL280 25.4/66

Description
Hub Material: Steel Tire Material: Crumb Rubber
Description
Hub Material: Steel Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Welded Steel Centre - BWL280 25.4/66 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Welded Steel Centre
BWL280 25.4/66
Solid Rubber Tyre Wheel with Welded Steel Centre BWL280 25.4/66
Hub Material: Steel Tire Material: Crumb Rubber

Hub Material: Steel
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number BWL280 25.4/66
Product Name Solid Rubber Tyre Wheel with Welded Steel Centre
Wheel Type Rubber/Metal
Maximum Load 551 lbs (250 kg)
Wheel Diameter 11.02 inch (280 mm)
Wheel Width 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 8293222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 397 lbs (180 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
NG Maxim Glass-Filled Nylon Wheels -  - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 700 to 1400 lbs (317 to 635 kg)
Wheel Diameter 3.25 to 10 inch (82.55 to 254 mm)
View Details