Plasticwheels Ltd. 4" White N4TH Centre 1/4" Black Eva Tyre ATV2132

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
4
Rugeley, United Kingdom
4" White N4TH Centre 1/4" Black Eva Tyre
ATV2132
4" White N4TH Centre 1/4" Black Eva Tyre ATV2132
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV2132
Product Name 4" White N4TH Centre 1/4" Black Eva Tyre
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 4.72 inch (120 mm)
Wheel Width 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Black Tread
Specialty Applications Medical
Maximum Load 600 lbs (272 kg)
View Details
Hard Rubber Wheel - W-4-HR-5500 - Caster Warehouse Inc.
Specs
Wheel Type Solid Rubber
Maximum Load 400 lbs (181 kg)
Wheel Diameter 4 inch (102 mm)
View Details