Plasticwheels Ltd. 4" BLACK DISC CENTRE 1/4" BLACK SQUARE TYRE ATV2103

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
4
Rugeley, United Kingdom
4" BLACK DISC CENTRE 1/4" BLACK SQUARE TYRE
ATV2103
4" BLACK DISC CENTRE 1/4" BLACK SQUARE TYRE ATV2103
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV2103
Product Name 4" BLACK DISC CENTRE 1/4" BLACK SQUARE TYRE
Wheel Type Plastic
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 1718324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 165 lbs (75 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Solid Rubber Tyre Wheel with Welded Steel Centre - BWR280 25/85 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 551 lbs (250 kg)
Wheel Diameter 11.02 inch (280 mm)
View Details
Phenolic Wheel (PH) - PH183-31 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 3500 lbs (1587 kg)
Wheel Diameter 18 inch (457 mm)
View Details