Plasticwheels Ltd. 8" PVC Balloon Tyre/White SP CTR 3/8 ATB0295

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
8
Rugeley, United Kingdom
8" PVC Balloon Tyre/White SP CTR 3/8
ATB0295
8" PVC Balloon Tyre/White SP CTR 3/8 ATB0295
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATB0295
Product Name 8" PVC Balloon Tyre/White SP CTR 3/8
Wheel Type Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 8.27 inch (210 mm)
Wheel Width 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 1830090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 10.04 inch (255 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
8
Specs
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details