Plasticwheels Ltd. Wheel 4S / BPVC 3/8 White ATB0130

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
Wheel 4S / BPVC 3/8 White - ATB0130 - Plasticwheels Ltd.
Rugeley, United Kingdom
Wheel 4S / BPVC 3/8 White
ATB0130
Wheel 4S / BPVC 3/8 White ATB0130
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATB0130
Product Name Wheel 4S / BPVC 3/8 White
Wheel Type Plastic
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 4.25 inch (108 mm)
Wheel Width 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Polypropylene wheel - 1820020 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 551 lbs (250 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Mold-On Rubber Wheel - MRS1425-31 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 1020 lbs (463 kg)
Wheel Diameter 14 inch (356 mm)
View Details