Plasticwheels Ltd. Solid tyre plastic centre 6163002010

Description
Hub Material: Polypropylene Tire Material: Rubber
Description
Hub Material: Polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid tyre plastic centre - 6163002010 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid tyre plastic centre
6163002010
Solid tyre plastic centre 6163002010
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number 6163002010
Product Name Solid tyre plastic centre
Wheel Type Rubber/Plastic
Maximum Load 551 lbs (250 kg)
Wheel Diameter 11.81 inch (300 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 2430377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 265 lbs (120 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
10
Specs
Wheel Type Rubber/Plastic
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details