Plasticwheels Ltd. Solid tyre plastic centre 6161822010

Description
Hub Material: Polypropylene Tire Material: Rubber
Description
Hub Material: Polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid tyre plastic centre - 6161822010 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid tyre plastic centre
6161822010
Solid tyre plastic centre 6161822010
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number 6161822010
Product Name Solid tyre plastic centre
Wheel Type Rubber/Plastic
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.09 inch (180 mm)
Wheel Width 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 400081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Solid Rubber Tyre Wheel with Bolted Steel Centre - NSS200R 20/51 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 551 lbs (250 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
HR SERIES: Hard Rubber Wheels - 820HR60 - PJ Company
Specs
Maximum Load 600 lbs (272 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
View Details