Plasticwheels Ltd. Solid Tyre special handling 51001220

Description
Hub Material: Polypropylene Tire Material: Rubber
Description
Hub Material: Polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Tyre special handling - 51001220 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Tyre special handling
51001220
Solid Tyre special handling 51001220
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number 51001220
Product Name Solid Tyre special handling
Wheel Type Rubber/Plastic
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 5096668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 397 lbs (180 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Solid Rubber Tyre Wheel with Welded Steel Centre - BWR355 25/63 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 882 lbs (400 kg)
Wheel Diameter 13.98 inch (355 mm)
View Details
Infinity Vulkollan® Wheels - INF Wheels - RWM Casters Company
Specs
Wheel Type Poly/Metal; Infinity
Maximum Load 2000 to 5000 lbs (907 to 2268 kg)
Wheel Diameter 8 to 12 inch (203 to 305 mm)
View Details