Plasticwheels Ltd. Wide Crumb Rubber 2008525

Description
Hub Material: Steel Tire Material: Crumb Rubber
Description
Hub Material: Steel Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Wide Crumb Rubber - 2008525 - Plasticwheels Ltd.
Rugeley, United Kingdom
Wide Crumb Rubber
2008525
Wide Crumb Rubber 2008525
Hub Material: Steel Tire Material: Crumb Rubber

Hub Material: Steel
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number 2008525
Product Name Wide Crumb Rubber
Wheel Type Rubber/Metal
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
Solid Rubber Tyre Wheel with Bolted Steel Centre - NSS160R 25.4/51 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details