Plast-O-Matic Valves, Inc. Saf-Bloc Manual Ball Valves Series BT 645

Description
Valve body, stem, ball, seat carrier, union nuts and connections are choice of PVC, CPVC, beige polypro, or PVDF. Seats are PTFE; O-rings are choice of EPDM or FKM. Handle is molded of ABS. Maximum test pressure under laboratory conditions at 75°F is 235 PSI on 1/2" through 2" sizes, 150 PSI on 3" and 4". Polypro is rated at 70% of these values. Actual maximum pressure varies by application based on temperature, flow rate,and media.
Request a Quote
Description
Valve body, stem, ball, seat carrier, union nuts and connections are choice of PVC, CPVC, beige polypro, or PVDF. Seats are PTFE; O-rings are choice of EPDM or FKM. Handle is molded of ABS. Maximum test pressure under laboratory conditions at 75°F is 235 PSI on 1/2" through 2" sizes, 150 PSI on 3" and 4". Polypro is rated at 70% of these values. Actual maximum pressure varies by application based on temperature, flow rate,and media.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series BT645 is a True Union Saf-Bloc ball valve with all-plastic construction and no wetted metals, designed for use with PVC, CPVC, polypropylene, or PVDF bodies and PTFE seats. It features dual union ends for simplified piping, full port design, and reversible PTFE seats for smooth operation. The valve is NSF® approved. Maximum test pressure is 235 PSI for 1/2" through 2" sizes and 150 PSI for 3" and 4" at 75°F; polypropylene is rated at 70% of these values. O-rings are available in EPDM or FKM. The handle is molded ABS. Socket, NPT, or flange connections are supported. Dimensions vary by size, with overall length ranging from 4.53 in. to 12.72 in. and port sizes from 1/2" to 4".

Datasheet Summary
Powered by GS/AI

The Series BT645 is a True Union Saf-Bloc ball valve with all-plastic construction and no wetted metals, designed for use with PVC, CPVC, polypropylene, or PVDF bodies and PTFE seats. It features dual union ends for simplified piping, full port design, and reversible PTFE seats for smooth operation. The valve is NSF® approved. Maximum test pressure is 235 PSI for 1/2" through 2" sizes and 150 PSI for 3" and 4" at 75°F; polypropylene is rated at 70% of these values. O-rings are available in EPDM or FKM. The handle is molded ABS. Socket, NPT, or flange connections are supported. Dimensions vary by size, with overall length ranging from 4.53 in. to 12.72 in. and port sizes from 1/2" to 4".

Suppliers

Company
Product
Description
Supplier Links
Saf-Bloc Manual Ball Valves - Series BT 645 - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Saf-Bloc Manual Ball Valves
Series BT 645
Saf-Bloc Manual Ball Valves Series BT 645
Valve body, stem, ball, seat carrier, union nuts and connections are choice of PVC, CPVC, beige polypro, or PVDF. Seats are PTFE; O-rings are choice of EPDM or FKM. Handle is molded of ABS. Maximum test pressure under laboratory conditions at 75°F is 235 PSI on 1/2" through 2" sizes, 150 PSI on 3" and 4". Polypro is rated at 70% of these values. Actual maximum pressure varies by application based on temperature, flow rate,and media.

Valve body, stem, ball, seat carrier, union nuts and connections are choice of PVC, CPVC, beige polypro, or PVDF. Seats are PTFE; O-rings are choice of EPDM or FKM. Handle is molded of ABS. Maximum test pressure under laboratory conditions at 75°F is 235 PSI on 1/2" through 2" sizes, 150 PSI on 3" and 4". Polypro is rated at 70% of these values. Actual maximum pressure varies by application based on temperature, flow rate,and media.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Industrial Valves
Product Number Series BT 645
Product Name Saf-Bloc Manual Ball Valves
Valve Type Ball
Primary Material PVC; CPVC; PVDF
Media Corrosive or High Purity Applications
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Butterfly Valves - Series EBU - Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
Primary Material Stainless Steel; PVC
Valve Size 2.00 to 8.00 inch (50.80 to 203.20 mm)
View Details
Pneumatic Regulator - 113768565 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Media Air
Connection Description Threaded
View Details
Relief/Backpressure Valve - Series S-RV - Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief
Primary Material PVC (optional feature); CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Maximum Pressure 5.00 to 50.00 psi (3.52 to 35.19 m H2O)
View Details
NC PTFE Bellows Solenoid Valve - EASYMT - Plast-O-Matic Valves, Inc.
Specs
Valve Type Bellows; Solenoid
Primary Material PVC; CPVC (optional feature)
Media Acids, Caustics, Ultra-Pure Liquids
View Details