Plast-O-Matic Valves, Inc. Single Wall Sight Flow Glass GX075V-PP

Description
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
Request a Quote
Description
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GX075V-PP is a single-cylinder flow indicator with an acrylic wall for indicating flow or clarity of liquids compatible with acrylic, such as demineralized water. It has natural polypropylene ends and FKM seals, with a 3/4" NPT pipe connection. The visual length is 4 3/4 in (120.6 mm) and the end-to-end length is 4 3/4 in (120.6 mm). It accepts optional fluttering streamers. The body diameter is 2 1/2 in (63.5 mm). Stainless steel fasteners are standard.

Datasheet Summary
Powered by GS/AI

The GX075V-PP is a single-cylinder flow indicator with an acrylic wall for indicating flow or clarity of liquids compatible with acrylic, such as demineralized water. It has natural polypropylene ends and FKM seals, with a 3/4" NPT pipe connection. The visual length is 4 3/4 in (120.6 mm) and the end-to-end length is 4 3/4 in (120.6 mm). It accepts optional fluttering streamers. The body diameter is 2 1/2 in (63.5 mm). Stainless steel fasteners are standard.

Suppliers

Company
Product
Description
Supplier Links
Single Wall Sight Flow Glass - GX075V-PP - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Single Wall Sight Flow Glass
GX075V-PP
Single Wall Sight Flow Glass GX075V-PP
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.

Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.

Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.

Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2″ – 8″ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Sight Windows
Product Number GX075V-PP
Product Name Single Wall Sight Flow Glass
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 0.7500 inch (19.05 mm)
Window Diameter, Length 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Cylinder Wall Tank Level Indicator - GL075TF2 - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.7500 inch (19.05 mm)
View Details
Double Cylinder Wall Tank Level Indicator - GL075PV2 - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.7500 inch (19.05 mm)
View Details
Double Wall Sight Flow Glass - GY150EP-TF - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1.5 inch (38.1 mm)
View Details
Double Wall Sight Flow Glass - GY100EP-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1 inch (25.4 mm)
View Details