Plast-O-Matic Valves, Inc. Double Cylinder Wall Tank Level Indicator GL050PV4

Description
Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2′ or 3/4′ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.
Request a Quote Datasheet
Description
Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2′ or 3/4′ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Cylinder Wall Tank Level Indicator - GL050PV4 - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Double Cylinder Wall Tank Level Indicator
GL050PV4
Double Cylinder Wall Tank Level Indicator GL050PV4
Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2′ or 3/4′ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.

Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2″ or 3/4″ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Sight Windows
Product Number GL050PV4
Product Name Double Cylinder Wall Tank Level Indicator
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.5000 inch (12.7 mm)
Window Diameter, Length 46 inch (1168 mm)
Window Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Style Double Wall Sight Flow Indicator - GYW800V-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 8 inch (203 mm)
View Details
Single Wall Sight Flow Glass - GX100V-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1 inch (25.4 mm)
View Details
Double Wall Sight Flow Glass - GY075V-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 0.7500 inch (19.05 mm)
View Details
Double Cylinder Wall Tank Level Indicator - GL050PV1 - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.5000 inch (12.7 mm)
View Details