Series GY double-wall sight flow indicators are designed for indicating flow or clarity of highly corrosive or ultra-pure liquids compatible with Pyrex glass, featuring a double-wall construction with inner Pyrex and outer acrylic walls for impact resistance and chemical compatibility. This unit has PTFE ends and is available in 3/4" NPT size with standard FKM O-ring seals. Optional vinyl streamers are available to indicate flow in clear or opaque liquids. Stainless steel fasteners are standard. It cannot be used with hydrofluoric acid or sodium hydroxide.
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2″ – 8″ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Sight Flow Indicators |
| Product Number | GY075V-TF |
| Product Name | Double Wall Sight Flow Glass |
| Flow Indicator Style: | Full View |
| Connection Type | Threaded |
| Body Materials | PTFE |
| Gasket Material | Viton |