Series GY double-wall flow indicator for highly corrosive or ultra-pure liquids compatible with Pyrex glass, featuring a 3/4″ NPT connection, natural polypropylene end material, and standard FKM O-ring seals. The visual length is 4ⁿ₃₈″ (120.6 mm), end-to-end length is 2ⁿ₁₄″ (57.1 mm), and cylinder diameter is 2ⁿ₁₂″ (63.5 mm). Stainless steel fasteners are standard. Optional fluttering streamers are available. Not compatible with hydrofluoric acid or sodium hydroxide.
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2″ – 8″ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Sight Flow Indicators |
| Product Number | GY075V-PP |
| Product Name | Double Wall Sight Flow Glass |
| Flow Indicator Style: | Full View |
| Connection Type | Threaded |
| Body Materials | Natural Polypropylene |
| Gasket Material | Viton |