Series GY double-wall flow indicator for highly corrosive or ultra-pure liquids compatible with Pyrex glass, featuring a 3/4" NPT connection, natural polypropylene ends, and standard FKM O-ring seals. The unit has a 1.5" end diameter, 57.1 mm visual length, 120.6 mm end-to-end length, and a 63.5 mm outer diameter. Fluttering streamers are an optional accessory. Stainless steel fasteners are standard.
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2″ – 8″ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Sight Windows |
| Product Number | GY075V-PP |
| Product Name | Double Wall Sight Flow Glass |
| Window Shape | Full View |