Plast-O-Matic Valves, Inc. Double Wall Sight Flow Glass GY100EP-TF

Description
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
Request a Quote
Description
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Series GY double-wall flow indicators provide 360° visibility for highly corrosive or ultra-pure liquids compatible with Pyrex glass, using a Pyrex inner wall and acrylic outer wall for impact resistance. The GY100EP-TF variant features PTFE ends and FKM seals, with a 1″ NPT pipe size and stainless steel fasteners. Fluttering streamers are optional. These units are not compatible with hydrofluoric acid or sodium hydroxide.

Datasheet Summary
Powered by GS/AI

Series GY double-wall flow indicators provide 360° visibility for highly corrosive or ultra-pure liquids compatible with Pyrex glass, using a Pyrex inner wall and acrylic outer wall for impact resistance. The GY100EP-TF variant features PTFE ends and FKM seals, with a 1″ NPT pipe size and stainless steel fasteners. Fluttering streamers are optional. These units are not compatible with hydrofluoric acid or sodium hydroxide.

Suppliers

Company
Product
Description
Supplier Links
Double Wall Sight Flow Glass - GY100EP-TF - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Double Wall Sight Flow Glass
GY100EP-TF
Double Wall Sight Flow Glass GY100EP-TF
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.

Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.

Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.

Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2″ – 8″ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Sight Windows
Product Number GY100EP-TF
Product Name Double Wall Sight Flow Glass
Window Shape Full View
Unlock Full Specs
to access all available technical data

Similar Products

Single Wall Sight Flow Glass - GX100V-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1 inch (25.4 mm)
View Details
Wafer Style Double Wall Sight Flow Indicator - GYW400V-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 4 inch (102 mm)
View Details
Double Cylinder Wall Tank Level Indicator - GL075TF1 - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.7500 inch (19.05 mm)
View Details
Wafer Style Double Wall Sight Flow Indicator - GYW300V-CP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 3 inch (76.2 mm)
View Details