The GY075EP-PV is a double-wall flow indicator for highly corrosive or ultra-pure liquids compatible with Pyrex glass, featuring a 3/4" NPT connection, PVC ends, and EPDM seals. It has a visual length of 4 3/4" (120.6 mm), end-to-end length of 4 3/4" (120.6 mm), and an outer acrylic wall with a 2 1/2" (63.5 mm) diameter. FKM seals are standard, but this variant uses EPDM. Double-wall construction provides safety against external shock, and fluttering streamers are optional. It is designed for use with liquids not incompatible with Pyrex, excluding hydrofluoric acid and sodium hydroxide.
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2″ – 8″ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Sight Windows |
| Product Number | GY075EP-PV |
| Product Name | Double Wall Sight Flow Glass |
| Window Shape | Full View |