Plast-O-Matic Valves, Inc. Single Wall Sight Flow Glass GX125V-PP

Description
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
Request a Quote Datasheet
Description
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Wall Sight Flow Glass - GX125V-PP - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Single Wall Sight Flow Glass
GX125V-PP
Single Wall Sight Flow Glass GX125V-PP
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.

Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.

Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.

Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2″ – 8″ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Sight Windows
Product Number GX125V-PP
Product Name Single Wall Sight Flow Glass
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1.25 inch (31.75 mm)
Window Diameter, Length 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Wall Sight Flow Glass - GY200B-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 2 inch (50.8 mm)
View Details
Double Wall Sight Flow Glass - GY300B-TF - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 3 inch (76.2 mm)
View Details
Wafer Style Double Wall Sight Flow Indicator - GYW300V-CP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 3 inch (76.2 mm)
View Details
Double Wall Sight Flow Glass - GY125B-TF - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1.25 inch (31.75 mm)
View Details